Manufacturer: Sanken
Win Source Part Number: 058058-2SA1668
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 1V @ 70mA, 700mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 700mA, 10V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 200V 2A 20MHz 25W Through Hole TO-220F
TRANS PNP 200V 2A TO220F
TRANS PNP 200V 2A TO220F
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 058058-2SA1668 | 2SA1668-ND | 2SA1668 | 2SA1668 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1668 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP; PNP | |
| Package Type | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | |
| Packing Method | Bulk; Bulk | |||
| IC(max) | 2000 milliamps | 2000 milliamps |