Sanken Electric Co., Ltd. TRANSISTORS - Transistors (BJT) - Single - 2SA1667 2SA1667

Description
Manufacturer: Sanken Win Source Part Number: 1004177-2SA1667 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 1V @ 70mA, 700mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 60 @ 700mA, 10V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1004177-2SA1667 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 1V @ 70mA, 700mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 60 @ 700mA, 10V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1667 - 1004177-2SA1667 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1667
1004177-2SA1667
TRANSISTORS - Transistors (BJT) - Single - 2SA1667 1004177-2SA1667
Manufacturer: Sanken Win Source Part Number: 1004177-2SA1667 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 1V @ 70mA, 700mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 60 @ 700mA, 10V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004177-2SA1667
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 1V @ 70mA, 700mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 700mA, 10V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SA1667-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1667-ND
Single Bipolar Transistors 2SA1667-ND
Bipolar (BJT) Transistor PNP 150V 2A 20MHz 25W Through Hole TO-220F

Bipolar (BJT) Transistor PNP 150V 2A 20MHz 25W Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1667 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1667
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1667
TRANS PNP 150V 2A TO220F

TRANS PNP 150V 2A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1004177-2SA1667 2SA1667-ND 2SA1667
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1667 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Bipolar Transistors - 6697344P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Single, Pre-Biased Bipolar Transistors - BCR116E6327HTSA1CT-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers