Sanken Electric Co., Ltd. TRANSISTORS - Transistors (BJT) - Single - 2SA1568 2SA1568

Description
Manufacturer: Sanken Win Source Part Number: 1004173-2SA1568 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 300mA, 6A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 50 @ 6A, 1V Maximum Power Dissipation: 35W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1004173-2SA1568 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 300mA, 6A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 50 @ 6A, 1V Maximum Power Dissipation: 35W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1568 - 1004173-2SA1568 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1568
1004173-2SA1568
TRANSISTORS - Transistors (BJT) - Single - 2SA1568 1004173-2SA1568
Manufacturer: Sanken Win Source Part Number: 1004173-2SA1568 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 300mA, 6A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 50 @ 6A, 1V Maximum Power Dissipation: 35W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004173-2SA1568
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 300mA, 6A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 6A, 1V
Maximum Power Dissipation: 35W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SA1568-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1568-ND
Single Bipolar Transistors 2SA1568-ND
Bipolar (BJT) Transistor PNP 60V 12A 40MHz 35W Through Hole TO-220F

Bipolar (BJT) Transistor PNP 60V 12A 40MHz 35W Through Hole TO-220F

Buy Now Datasheet
Single Bipolar Transistors - 2SA1568 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA1568
Single Bipolar Transistors 2SA1568
TRANS PNP 60V 12A TO220F

TRANS PNP 60V 12A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1568 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1568
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1568
TRANS PNP 60V 12A TO220F

TRANS PNP 60V 12A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004173-2SA1568 2SA1568-ND 2SA1568 2SA1568
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1568 Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP; PNP
Package Type TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
IC(max) 12000 milliamps 12000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 1690605 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
TRANSISTORS - Transistors (BJT) - Single - BC857BWE6327BTSA1 - 1022505-BC857BWE6327BTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers