Manufacturer: Sanken
Win Source Part Number: 1004172-2SA1567
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 350mV @ 300mA, 6A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 6A, 1V
Maximum Power Dissipation: 35W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 50V 12A 40MHz 35W Through Hole TO-220F
TRANS PNP 50V 12A TO220F Product overview: 2SA1567 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1567 can be used for catalog matching and distributor lookup.
TRANS PNP 50V 12A TO220F
TRANS PNP 50V 12A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004172-2SA1567 | 2SA1567-ND | 276-2SA1567 | 2SA1567 | 2SA1567 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1567 | Single Bipolar Transistors | 50V 12A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | Bulk | TO-220; TO-220-3 Full Pack | |
| Packing Method | Bulk | Bulk; Bulk | |||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |