Sanken Electric Co., Ltd. Single Bipolar Transistors 2SA1494

Description
Bipolar (BJT) Transistor PNP 200V 17A 20MHz 200W Through Hole MT-200
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 200V 17A 20MHz 200W Through Hole MT-200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1494-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1494-ND
Single Bipolar Transistors 2SA1494-ND
Bipolar (BJT) Transistor PNP 200V 17A 20MHz 200W Through Hole MT-200

Bipolar (BJT) Transistor PNP 200V 17A 20MHz 200W Through Hole MT-200

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1494 - 1124471-2SA1494 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1494
1124471-2SA1494
TRANSISTORS - Transistors (BJT) - Single - 2SA1494 1124471-2SA1494
Manufacturer: Sanken Win Source Part Number: 1124471-2SA1494 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 20MHz Categories: Discrete Semiconductor Products Supplier Device Package: MT-200 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: 3-ESIP Current - Collector (Ic) (Maximum): 17A Voltage - Collector Emitter Breakdown (Maximum): 200V Current - Collector Cutoff (Maximum): 100μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 1A, 10A DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 8A, 4V Maximum Power: 200W

Manufacturer: Sanken
Win Source Part Number: 1124471-2SA1494
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 20MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: MT-200
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: 3-ESIP
Current - Collector (Ic) (Maximum): 17A
Voltage - Collector Emitter Breakdown (Maximum): 200V
Current - Collector Cutoff (Maximum): 100μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 1A, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 8A, 4V
Maximum Power: 200W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1494 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1494
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1494
TRANS PNP 200V 17A MT-200

TRANS PNP 200V 17A MT-200

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 2SA1494-ND 1124471-2SA1494 2SA1494
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1494 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type 3-ESIP SOT3
Packing Method Bulk; Bulk Bulk; Bulk
TJ 150 C (302 F)
Power Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846S/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistors - 6697436P - RS Components, Ltd.
Specs
Package Type Surface Mount
View Details
 - BCP49E6419 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT223; SOT-223
View Details