Sanken Electric Co., Ltd. Single Bipolar Transistors 2SA1492

Description
Bipolar (BJT) Transistor PNP 180V 15A 20MHz 130W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 180V 15A 20MHz 130W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1492-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1492-ND
Single Bipolar Transistors 2SA1492-ND
Bipolar (BJT) Transistor PNP 180V 15A 20MHz 130W Through Hole TO-3P

Bipolar (BJT) Transistor PNP 180V 15A 20MHz 130W Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1492 - 1004167-2SA1492 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1492
1004167-2SA1492
TRANSISTORS - Transistors (BJT) - Single - 2SA1492 1004167-2SA1492
Manufacturer: Sanken Win Source Part Number: 1004167-2SA1492 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 180V Max Vce (sat): 2V @ 500mA, 5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 50 @ 3A, 4V Maximum Power Dissipation: 130W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004167-2SA1492
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 3A, 4V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
180V 15A Bipolar Transistor
276-2SA1492
180V 15A Bipolar Transistor 276-2SA1492
TRANS PNP 180V 15A TO3P Product overview: 2SA1492 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1492 can be used for catalog matching and distributor lookup.

TRANS PNP 180V 15A TO3P Product overview: 2SA1492 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1492 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1492 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1492
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1492
TRANS PNP 180V 15A TO3P

TRANS PNP 180V 15A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1492-ND 1004167-2SA1492 276-2SA1492 2SA1492
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1492 180V 15A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P Bulk
Packing Method Bulk Bulk; Bulk
IC(max) 15000 milliamps 15000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
5 suppliers
Bipolar Transistors - 1219526 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
45V 0.1A Bipolar Transistor - 276-BC860BW E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers