Bipolar (BJT) Transistor PNP 160V 15A 40MHz 130W Through Hole TO-3P
TRANS PNP 160V 15A TO3P Product overview: 2SA1386 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1386 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1004162-2SA1386
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 5A, 4V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 160V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, 3 PIN TO-3P. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 160V 15A TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1386-ND | 276-2SA1386 | 1004162-2SA1386 | 37006422 | 2SA1386 |
| Product Name | Single Bipolar Transistors | 160V 15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1386 | Transistor | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | TO-3; TO-3P-3, SC-65-3 | Bulk | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | |
| Packing Method | Bulk | ||||
| IC(max) | 15000 milliamps | 15000 milliamps | |||
| VCEO | 160 volts | 160 volts |