Sanken Electric Co., Ltd. Single Bipolar Transistors 2SA1303

Description
Bipolar (BJT) Transistor PNP 150V 14A 50MHz 125W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 150V 14A 50MHz 125W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1303-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1303-ND
Single Bipolar Transistors 2SA1303-ND
Bipolar (BJT) Transistor PNP 150V 14A 50MHz 125W Through Hole TO-3P

Bipolar (BJT) Transistor PNP 150V 14A 50MHz 125W Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1303 - 1124411-2SA1303 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1303
1124411-2SA1303
TRANSISTORS - Transistors (BJT) - Single - 2SA1303 1124411-2SA1303
Manufacturer: Sanken Win Source Part Number: 1124411-2SA1303 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3P Temperature Range - Operating: 150°C Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 150V Current - Collector Cutoff (Maximum): 100μA (ICBO) Alternative Parts (Cross-Reference): 2STW1695; 2SA1695; FJAF4210Y; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,020 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2V at 500mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 5A, 4V Maximum Power: 125W

Manufacturer: Sanken
Win Source Part Number: 1124411-2SA1303
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3P
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 100μA (ICBO)
Alternative Parts (Cross-Reference): 2STW1695; 2SA1695; FJAF4210Y;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,020
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 500mA, 5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 5A, 4V
Maximum Power: 125W

Buy Now
Singapore, Singapore
150V 14A Bipolar Transistor
276-2SA1303
150V 14A Bipolar Transistor 276-2SA1303
TRANS PNP 150V 14A TO3P Product overview: 2SA1303 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 14A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1303 can be used for catalog matching and distributor lookup.

TRANS PNP 150V 14A TO3P Product overview: 2SA1303 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 14A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1303 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 2SA1303-ND 1124411-2SA1303 276-2SA1303
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1303 150V 14A Bipolar Transistor
Polarity PNP PNP
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3 Bulk
Packing Method Bulk; Bulk Bulk
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data