Manufacturer: Sanken
Win Source Part Number: 762353-2SA1295
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 3-ESIP
Power - Max: 200W
Transistor Type: PNP
Frequency - Transition: 35MHz
Family Name: 2SA1295
Categories: Discrete Semiconductor Products
Manufacturer Package: MT-200
Current - Collector (Ic) (Maximum): 17A
Voltage - Collector Emitter Breakdown (Maximum): 230V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 500mA, 5A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 5A, 4V
Alternative Parts (Cross-Reference): ;
Introduction Date: December 01, 1990
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial
Bipolar (BJT) Transistor PNP 230V 17A 35MHz 200W Through Hole MT-200
TRANS, BIPOLAR, PNP, -230V, MT-200-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:230V; Continuous Collector Current:17A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANS PNP 230V 17A MT-200
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 762353-2SA1295 | 2SA1295-ND | 03C3670 | 2SA1295 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1295 | Single Bipolar Transistors | Trans, Bipolar, Pnp, -230V, Mt-200-3; Transistor Polarity Allegro Sanken | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | SOT3 | 3-ESIP | TO-3 | |
| IC(max) | 17000 milliamps | 17000 milliamps |