Allegro MicroSystems Inc. OEM Parts - OEM Parts (0 - 9) - 2SA1216Y 2SA1216Y

Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036536-2SA1216Y Termination: Through Hole Mounting: SMD (SMT) Polarity: PNP Power Dissipation: 200 W Number of Pins: 200 Categories: OEM Parts(0-9) Case / Package: 200 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 200 W Collector Emitter Breakdown Voltage: 180 V Collector Emitter Voltage (VCEO): 2 V hFE Min: 30 Max Collector Current: 17 A Transition Frequency: 40 MHz
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036536-2SA1216Y Termination: Through Hole Mounting: SMD (SMT) Polarity: PNP Power Dissipation: 200 W Number of Pins: 200 Categories: OEM Parts(0-9) Case / Package: 200 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 200 W Collector Emitter Breakdown Voltage: 180 V Collector Emitter Voltage (VCEO): 2 V hFE Min: 30 Max Collector Current: 17 A Transition Frequency: 40 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SA1216Y - 1036536-2SA1216Y - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SA1216Y
1036536-2SA1216Y
OEM Parts - OEM Parts (0 - 9) - 2SA1216Y 1036536-2SA1216Y
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036536-2SA1216Y Termination: Through Hole Mounting: SMD (SMT) Polarity: PNP Power Dissipation: 200 W Number of Pins: 200 Categories: OEM Parts(0-9) Case / Package: 200 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 200 W Collector Emitter Breakdown Voltage: 180 V Collector Emitter Voltage (VCEO): 2 V hFE Min: 30 Max Collector Current: 17 A Transition Frequency: 40 MHz

Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036536-2SA1216Y
Termination: Through Hole
Mounting: SMD (SMT)
Polarity: PNP
Power Dissipation: 200 W
Number of Pins: 200
Categories: OEM Parts(0-9)
Case / Package: 200
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Max Power Dissipation: 200 W
Collector Emitter Breakdown Voltage: 180 V
Collector Emitter Voltage (VCEO): 2 V
hFE Min: 30
Max Collector Current: 17 A
Transition Frequency: 40 MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1036536-2SA1216Y
Product Name OEM Parts - OEM Parts (0 - 9) - 2SA1216Y
Unlock Full Specs
to access all available technical data