TRANS PNP 180V 17A MT-200 Product overview: 2SA1216 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1216 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 180V 17A 40MHz 200W Through Hole MT-200
Manufacturer: Sanken
Win Source Part Number: 1124382-2SA1216
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 40MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: MT-200
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: 3-ESIP
Current - Collector (Ic) (Maximum): 17A
Voltage - Collector Emitter Breakdown (Maximum): 180V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 800mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 8A, 4V
Maximum Power: 200W
TRANS PNP 180V 17A MT-200
TRANS PNP 180V 17A MT-200
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA1216 | 2SA1216-ND | 1124382-2SA1216 | 2SA1216 | 2SA1216 |
| Product Name | 180V 17A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SA1216 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | 3-ESIP | SOT3 | 3-ESIP | |
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | ||
| VCEO | 180 volts | 180 volts | 180 volts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Polarity | PNP | PNP | PNP; PNP |