Sanken Electric Co., Ltd. Single Bipolar Transistors 2SA1186

Description
Bipolar (BJT) Transistor PNP 150V 10A 60MHz 100W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 150V 10A 60MHz 100W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1186-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1186-ND
Single Bipolar Transistors 2SA1186-ND
Bipolar (BJT) Transistor PNP 150V 10A 60MHz 100W Through Hole TO-3P

Bipolar (BJT) Transistor PNP 150V 10A 60MHz 100W Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1186 - 1004149-2SA1186 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1186
1004149-2SA1186
TRANSISTORS - Transistors (BJT) - Single - 2SA1186 1004149-2SA1186
Manufacturer: Sanken Win Source Part Number: 1004149-2SA1186 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 2V @ 500mA, 5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 50 @ 3A, 4V Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004149-2SA1186
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 3A, 4V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 10A Bipolar Transistor
276-2SA1186
150V 10A Bipolar Transistor 276-2SA1186
TRANS PNP 150V 10A TO3P Product overview: 2SA1186 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1186 can be used for catalog matching and distributor lookup.

TRANS PNP 150V 10A TO3P Product overview: 2SA1186 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1186 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1186 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1186
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1186
TRANS PNP 150V 10A TO3P

TRANS PNP 150V 10A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1186-ND 1004149-2SA1186 276-2SA1186 2SA1186
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1186 150V 10A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type TO-3; TO-3P-3 Full Pack TO-3; SOT3; TO-3P Bulk
Packing Method Bulk Bulk; Bulk
IC(max) 10000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data