Sandvik Coromant Co. T-Max® P insert for turning TNGA110308S01030A 7015

Description
T-Max® P insert for turning
Description
T-Max® P insert for turning

Suppliers

Company
Product
Description
Supplier Links
T-Max® P insert for turning - TNGA110308S01030A 7015 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
T-Max® P insert for turning
TNGA110308S01030A 7015
T-Max® P insert for turning TNGA110308S01030A 7015
T-Max® P insert for turning

T-Max® P insert for turning

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number TNGA110308S01030A 7015
Product Name T-Max® P insert for turning
Application Turning
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type J Axial Inserts for Groove Turning - Style A - WhizCut of Sweden AB
Specs
Application Grooving; Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
Carbide 80° Diamond Flat Top Insert - CNMA-433 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details