Auto Roughing insert for milling
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | TNEF 12 04 AN-CA 3330 |
| Product Name | Auto Roughing insert for milling |
| Application | Milling |
| Thickness | 0.188 inch (4.8 mm) |
| Radius | 0.118 inch (3.0 mm) |