Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CUTTING TOOL INSERTS
SANDVIK COROMANT CO.
TCGT 11 03 04L-K 1025 -- COROTURN® 107 INSERT FOR TURNING
Sandvik Coromant Co.
CoroTurn® 107 insert for turning
TCGT 11 03 04L-K 1025
Description
CoroTurn® 107 insert for turning
Sandvik Coromant Co.
Done
Description
CoroTurn® 107 insert for turning
Suppliers
Company
Product
Description
Supplier Links
Sandvik Coromant Co.
Fair Lawn, NJ, USA
CoroTurn® 107 insert for turning
TCGT 11 03 04L-K 1025
CoroTurn® 107 insert for turning
TCGT 11 03 04L-K 1025
CoroTurn® 107 insert for turning
CoroTurn® 107 insert for turning
Supplier's Site
Technical Specifications
Sandvik Coromant Co.
Product Category
Cutting Tool Inserts
Product Number
TCGT 11 03 04L-K 1025
Product Name
CoroTurn® 107 insert for turning
Application
Turning
Unlock Full Specs
to access all available technical data
Similar Products
Pexco
EnduroSharp® Combo Scraper Blade and Gap Blade Kit
Specs
Application
Shearing or Cutting
View Details
Sandvik Coromant Co.
CoroThread® 266 insert for thread turning
266RG-22VM01A001M 1125
Specs
Application
Threading; Turning
View Details
Stanley Engineered Fastening - Spiralock
Internal Threading Insert
90020
Specs
Application
Threading
Shape
Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle
60° (optional feature); 90° (optional feature)
View Details
WhizCut of Sweden AB
Type K Radial Inserts for Parting Off, 6° Angular Cut
Style Y
Specs
Application
Cutoff
Shape
Custom Fit; Indexable
Thickness
0.098 inch (2.5 mm)
View Details