SPMN 12 03 08 S6 -- INSERT FOR MILLING
Sandvik Coromant Co.
Insert for milling
SPMN 12 03 08 S6
Description
Insert for milling
Description
Insert for milling
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
SPMN 12 03 08 S6 |
|
Product Name
|
Insert for milling |
|
Application
|
Milling
|
|
Thickness
|
0.125 inch (3.2 mm)
|
|
Radius
|
0.031 inch (0.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hyperion Materials & Technologies
Application
Threading
Material
Carbide; Cermet
View Details
Application
Cutoff
Shape
Custom Fit; Indexable
Thickness
0.098 inch (2.5 mm)
View Details
Stanley Engineered Fastening - Spiralock
Application
Threading
Shape
Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle
60° (optional feature); 90° (optional feature)
View Details