Sandvik Coromant Co. Insert for milling SPKN 15 04 ED R HM

Description
Insert for milling
Description
Insert for milling

Suppliers

Company
Product
Description
Supplier Links
Insert for milling - SPKN 15 04 ED R HM - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Insert for milling
SPKN 15 04 ED R HM
Insert for milling SPKN 15 04 ED R HM
Insert for milling

Insert for milling

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number SPKN 15 04 ED R HM
Product Name Insert for milling
Application Milling
Thickness 0.188 inch (4.8 mm)
Radius 0.033 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Gap Blade and Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, 20° Angular Cut - Style S - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
80° Ceramic Diamond Insert - CNGA-543 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details