SPKN 12 04 ED R HM -- INSERT FOR MILLING
Sandvik Coromant Co.
Insert for milling
SPKN 12 04 ED R HM
Description
Insert for milling
Description
Insert for milling
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
SPKN 12 04 ED R HM |
|
Product Name
|
Insert for milling |
|
Application
|
Milling
|
|
Thickness
|
0.188 inch (4.8 mm)
|
|
Radius
|
0.033 inch (0.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
SCT - Scientific Cutting Tools, Inc.
Application
Boring
Shape
Diamond; Triangle
I.C.
0.156 inch (4.0 mm)
View Details
Application
Turning
Shape
Custom Fit; Indexable
Thickness
0.098 inch (2.5 mm)
View Details
Application
Milling; Turning
Shape
Circular; Chipbreaker
I.C.
0.500 inch (12.7 mm)
View Details