SPKN 12 03 ED R HM -- INSERT FOR MILLING
Sandvik Coromant Co.
Insert for milling
SPKN 12 03 ED R HM
Description
Insert for milling
Description
Insert for milling
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
SPKN 12 03 ED R HM |
|
Product Name
|
Insert for milling |
|
Application
|
Milling
|
|
Thickness
|
0.125 inch (3.2 mm)
|
|
Radius
|
0.033 inch (0.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allied Machine & Engineering Corp.
Application
Drilling
Shape
Spade Drill
Special Tip Angle
130 degrees
View Details
Application
Milling
Thickness
0.551 inch (14.0 mm)
Radius
0.236 inch (6.0 mm)
View Details
Stanley Engineered Fastening - Spiralock
Application
Threading
Shape
Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle
60° (optional feature); 90° (optional feature)
View Details