SPEW 12 04 08 SM30 -- INSERT FOR MILLING
Sandvik Coromant Co.
Insert for milling
SPEW 12 04 08 SM30
Description
Insert for milling
Description
Insert for milling
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
SPEW 12 04 08 SM30 |
|
Product Name
|
Insert for milling |
|
Application
|
Milling
|
|
Thickness
|
0.188 inch (4.8 mm)
|
|
Radius
|
0.031 inch (0.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allied Machine & Engineering Corp.
Application
Drilling
Shape
Spade Drill
Special Tip Angle
130 degrees
View Details
Application
Threading; Turning
Thickness
0.156 inch (4.0 mm)
Process
Physical Vapor Deposition
View Details
Stanley Engineered Fastening - Spiralock
Application
Threading
Shape
Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle
60° (optional feature); 90° (optional feature)
View Details