Sandvik Coromant Co. Auto FS insert for milling SBEX 12 04 ZZ-11 3220

Description
Auto FS insert for milling
Description
Auto FS insert for milling

Suppliers

Company
Product
Description
Supplier Links
Auto FS insert for milling - SBEX 12 04 ZZ-11 3220 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Auto FS insert for milling
SBEX 12 04 ZZ-11 3220
Auto FS insert for milling SBEX 12 04 ZZ-11 3220
Auto FS insert for milling

Auto FS insert for milling

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number SBEX 12 04 ZZ-11 3220
Product Name Auto FS insert for milling
Application Milling
Thickness 0.188 inch (4.8 mm)
Radius 0.020 inch (0.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Blades (TGB) -  - Pexco
Specs
Application Shearing or Cutting
View Details
CoroThread® 266 insert for thread turning - 266RG-16PT01A140E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
Carbide 55° Diamond Flat Top Insert - DNMA-433 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details