Sandvik Coromant Co. T-Max® P insert for turning RNMG 15 06 00 4035

Description
T-Max® P insert for turning
Description
T-Max® P insert for turning

Suppliers

Company
Product
Description
Supplier Links
T-Max® P insert for turning - RNMG 15 06 00 4035 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
T-Max® P insert for turning
RNMG 15 06 00 4035
T-Max® P insert for turning RNMG 15 06 00 4035
T-Max® P insert for turning

T-Max® P insert for turning

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number RNMG 15 06 00 4035
Product Name T-Max® P insert for turning
Application Turning
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
80° Diamond Chip Control Insert - CNMG-433-GP2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details
CoroThread® 266 insert for grooving - 254RG-22CC01-215 1135 - Sandvik Coromant Co.
Specs
Application Grooving; Threading
Thickness 0.219 inch (5.6 mm)
Radius 0.003 inch (0.1 mm)
View Details