CoroMill® 390 insert for milling
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | R390-17 04 48E-PM S30T |
| Product Name | CoroMill® 390 insert for milling |
| Application | Milling |
| Thickness | 0.188 inch (4.8 mm) |
| Radius | 0.189 inch (4.8 mm) |