CoroMill® 245 insert for milling
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | R245-12 T3 E-KL 3330 |
| Product Name | CoroMill® 245 insert for milling |
| Application | Milling |
| Thickness | 0.156 inch (4.0 mm) |
| Radius | 0.059 inch (1.5 mm) |