Sandvik Coromant Co. T-Max® Q-Cut insert for parting R151.2-A156-05-40-3F1015

Description
T-Max® Q-Cut insert for parting
Description
T-Max® Q-Cut insert for parting

Suppliers

Company
Product
Description
Supplier Links
T-Max® Q-Cut insert for parting - R151.2-A156-05-40-3F1015 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
T-Max® Q-Cut insert for parting
R151.2-A156-05-40-3F1015
T-Max® Q-Cut insert for parting R151.2-A156-05-40-3F1015
T-Max® Q-Cut insert for parting

T-Max® Q-Cut insert for parting

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number R151.2-A156-05-40-3F1015
Product Name T-Max® Q-Cut insert for parting
Application Parting
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type J Axial Inserts for Finish Turning - Style N - WhizCut of Sweden AB
Specs
Application Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
Carbide 80° Diamond Flat Top Insert - CNMA-644 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details