CoroMill® 331 insert for side & facemilling
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | N331.1D-136508M-PM 3040 |
| Product Name | CoroMill® 331 insert for side & facemilling |
| Application | Milling |
| Thickness | 0.258 inch (6.5 mm) |
| Radius | 0.031 inch (0.8 mm) |