Sandvik Coromant Co. CoroMill® 331 insert for side & facemilling N331.1D-136508M-PM 1020

Description
CoroMill® 331 insert for side & facemilling
Description
CoroMill® 331 insert for side & facemilling

Suppliers

Company
Product
Description
Supplier Links
CoroMill® 331 insert for side & facemilling - N331.1D-136508M-PM 1020 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
CoroMill® 331 insert for side & facemilling
N331.1D-136508M-PM 1020
CoroMill® 331 insert for side & facemilling N331.1D-136508M-PM 1020
CoroMill® 331 insert for side & facemilling

CoroMill® 331 insert for side & facemilling

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number N331.1D-136508M-PM 1020
Product Name CoroMill® 331 insert for side & facemilling
Application Milling
Thickness 0.258 inch (6.5 mm)
Radius 0.031 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Square Flat Top Insert - SNUN-1068 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details
CoroThread® 266 insert for thread turning - 266RG-16UN01F200E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details