Sandvik Coromant Co. CoroMill® 331 insert for slotting N331.1A-08 45 08E-KL1020

Description
CoroMill® 331 insert for slotting
Description
CoroMill® 331 insert for slotting

Suppliers

Company
Product
Description
Supplier Links
CoroMill® 331 insert for slotting - N331.1A-08 45 08E-KL1020 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
CoroMill® 331 insert for slotting
N331.1A-08 45 08E-KL1020
CoroMill® 331 insert for slotting N331.1A-08 45 08E-KL1020
CoroMill® 331 insert for slotting

CoroMill® 331 insert for slotting

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number N331.1A-08 45 08E-KL1020
Product Name CoroMill® 331 insert for slotting
Application Slotting
Thickness 0.175 inch (4.5 mm)
Radius 0.031 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for Back Turning Profiles - Style VLR - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Square Flat Top Insert - SNUN-1068 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details