CoroMill® 331 insert for slotting
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | N331.1A-05 45 08E-KM3330 |
| Product Name | CoroMill® 331 insert for slotting |
| Application | Slotting |
| Thickness | 0.175 inch (4.5 mm) |
| Radius | 0.031 inch (0.8 mm) |