CoroMill® Century insert for milling
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | L590-1105H-PR2-NL CD10 |
| Product Name | CoroMill® Century insert for milling |
| Application | Milling |
| Thickness | 0.197 inch (5.0 mm) |
| Radius | 0.016 inch (0.4 mm) |