CoroMill® 331 insert for slotting
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | L331.1A-11 50 48H-WL1040 |
| Product Name | CoroMill® 331 insert for slotting |
| Application | Slotting |
| Thickness | 0.195 inch (5.0 mm) |
| Radius | 0.190 inch (4.8 mm) |