Sandvik Coromant Co. T-Max® U-Lock insert for thread turning L166.0G-22SA01F050 1020

Description
CoroThread® 266 insert for thread turning
Description
CoroThread® 266 insert for thread turning

Suppliers

Company
Product
Description
Supplier Links
T-Max® U-Lock insert for thread turning - L166.0G-22SA01F050 1020 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
T-Max® U-Lock insert for thread turning
L166.0G-22SA01F050 1020
T-Max® U-Lock insert for thread turning L166.0G-22SA01F050 1020
CoroThread® 266 insert for thread turning

CoroThread® 266 insert for thread turning

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number L166.0G-22SA01F050 1020
Product Name T-Max® U-Lock insert for thread turning
Application Threading; Turning
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Cutter (TAC) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide 80° Diamond Flat Top Insert - CNGN-432 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
CoroThread® 266 insert for thread turning - 266RG-16UN01A180M 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details