Sandvik Coromant Co. T-Max® Q-Cut insert for parting L151.2-400 05-4E 1125

Description
T-Max® Q-Cut insert for parting
Description
T-Max® Q-Cut insert for parting

Suppliers

Company
Product
Description
Supplier Links
T-Max® Q-Cut insert for parting - L151.2-400 05-4E 1125 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
T-Max® Q-Cut insert for parting
L151.2-400 05-4E 1125
T-Max® Q-Cut insert for parting L151.2-400 05-4E 1125
T-Max® Q-Cut insert for parting

T-Max® Q-Cut insert for parting

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number L151.2-400 05-4E 1125
Product Name T-Max® Q-Cut insert for parting
Application Parting
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Discs -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, 15° Angular Cut - Style Z - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
80° Diamond Chip Control Insert - CNGG-431-TF - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details