CoroMill® 690 insert for milling
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | 690-140620M-E-SL 1030 |
| Product Name | CoroMill® 690 insert for milling |
| Application | Milling |
| Thickness | 0.250 inch (6.4 mm) |
| Radius | 0.079 inch (2.0 mm) |