CoroMill® 690 insert for milling
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | 690-100531M-E-SL S40T |
| Product Name | CoroMill® 690 insert for milling |
| Application | Milling |
| Thickness | 0.205 inch (5.2 mm) |
| Radius | 0.122 inch (3.1 mm) |