Kanthal Bethel Resistor 510SP181KG2

Description
KANTHAL, 510SP181KG2, FIXED RESISTOR, 150W, 180OHM, 10% +/-TOL, . FREE 2 YEAR RADWELL WARRANTY
Description
KANTHAL, 510SP181KG2, FIXED RESISTOR, 150W, 180OHM, 10% +/-TOL, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 94761489 - Radwell International
Willingboro, NJ, United States
Resistor
94761489
Resistor 94761489
KANTHAL, 510SP181KG2, FIXED RESISTOR, 150W, 180OHM, 10% +/-TOL, . FREE 2 YEAR RADWELL WARRANTY

KANTHAL, 510SP181KG2, FIXED RESISTOR, 150W, 180OHM, 10% +/-TOL, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 94761489
Product Name Resistor
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details