Sandvik Coromant Co. CoroMill® 490 insert for milling 490R-140416M-PM 3220

Description
CoroMill® 490 insert for milling
Description
CoroMill® 490 insert for milling

Suppliers

Company
Product
Description
Supplier Links
CoroMill® 490 insert for milling - 490R-140416M-PM 3220 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
CoroMill® 490 insert for milling
490R-140416M-PM 3220
CoroMill® 490 insert for milling 490R-140416M-PM 3220
CoroMill® 490 insert for milling

CoroMill® 490 insert for milling

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number 490R-140416M-PM 3220
Product Name CoroMill® 490 insert for milling
Application Milling
Thickness 0.154 inch (3.9 mm)
Radius 0.063 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCBN inserts - Solid PCBN inserts series - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
80° Ceramic Diamond Insert - CNGN-452 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details