Sandvik Coromant Co. CoroMill® 490 insert for milling 490R-140408M-PM 3330

Description
CoroMill® 490 insert for milling
Description
CoroMill® 490 insert for milling

Suppliers

Company
Product
Description
Supplier Links
CoroMill® 490 insert for milling - 490R-140408M-PM 3330 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
CoroMill® 490 insert for milling
490R-140408M-PM 3330
CoroMill® 490 insert for milling 490R-140408M-PM 3330
CoroMill® 490 insert for milling

CoroMill® 490 insert for milling

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number 490R-140408M-PM 3330
Product Name CoroMill® 490 insert for milling
Application Milling
Thickness 0.154 inch (3.9 mm)
Radius 0.031 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Reamer (TAR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
High Performance Spade Drill - 1021N-0104 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
80° Diamond Chip Control Insert - CNGG-433-TF - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details