CoroMill® 490 insert for milling
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | 490R-08T308E-ML S40T |
| Product Name | CoroMill® 490 insert for milling |
| Application | Milling |
| Thickness | 0.130 inch (3.3 mm) |
| Radius | 0.031 inch (0.8 mm) |