CoroMill® 490 insert for milling
| Sandvik Coromant Co. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | 490R-08T304E-ML 2030 |
| Product Name | CoroMill® 490 insert for milling |
| Application | Milling |
| Thickness | 0.130 inch (3.3 mm) |
| Radius | 0.016 inch (0.4 mm) |