Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CUTTING TOOL INSERTS
SANDVIK COROMANT CO.
331.91-3300-1 S6 -- GROOVE INSERT FOR MILLING
Sandvik Coromant Co.
Groove insert for milling
331.91-3300-1 S6
Description
Groove insert for milling
Description
Groove insert for milling
Suppliers
Company
Product
Description
Supplier Links
Sandvik Coromant Co.
Fair Lawn, NJ, USA
Groove insert for milling
331.91-3300-1 S6
Groove insert for milling
331.91-3300-1 S6
Groove insert for milling
Groove insert for milling
Supplier's Site
Technical Specifications
Sandvik Coromant Co.
Product Category
Cutting Tool Inserts
Product Number
331.91-3300-1 S6
Product Name
Groove insert for milling
Application
Milling
Unlock Full Specs
to access all available technical data
Similar Products
Pexco
EnduroSharp® Torlon® Scraper Blade (TSB)
Specs
Application
Shearing or Cutting
Shape
Chamfer
View Details
Allied Machine & Engineering Corp.
Universal Spade Drill Series E
10254-0312
Specs
Application
Drilling
Shape
Spade Drill
Special Tip Angle
130 degrees
View Details
Sandvik Coromant Co.
CoroThread® 266 insert for grooving
254LG-16CC01-130 1135
Specs
Application
Grooving; Threading
Thickness
0.156 inch (4.0 mm)
Radius
0.003 inch (0.1 mm)
View Details
Stanley Engineered Fastening - Spiralock
Internal Threading Insert
90038
Specs
Application
Threading
Shape
Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle
60° (optional feature); 90° (optional feature)
View Details