Sandvik Coromant Co. CoroThread® 266 insert for thread turning 266RL-22BU01A050E 1125

Description
CoroThread® 266 insert for thread turning
Description
CoroThread® 266 insert for thread turning

Suppliers

Company
Product
Description
Supplier Links
CoroThread® 266 insert for thread turning - 266RL-22BU01A050E 1125 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
CoroThread® 266 insert for thread turning
266RL-22BU01A050E 1125
CoroThread® 266 insert for thread turning 266RL-22BU01A050E 1125
CoroThread® 266 insert for thread turning

CoroThread® 266 insert for thread turning

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number 266RL-22BU01A050E 1125
Product Name CoroThread® 266 insert for thread turning
Application Threading; Turning
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Reamer (TAR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Micro Threading UN - Style T-UN - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Carbide 80° Diamond Flat Top Insert - CNMA-433 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details