Kanthal Bethel Resistor 102AS024

Description
DISCONTINUED BY MANUFACTURER, RESISITOR, SOFT START, 10W, 85OHM, 20% TOLERANCE, AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISITOR, SOFT START, 10W, 85OHM, 20% TOLERANCE, AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 177314734 - Radwell International
Willingboro, NJ, United States
Resistor
177314734
Resistor 177314734
DISCONTINUED BY MANUFACTURER, RESISITOR, SOFT START, 10W, 85OHM, 20% TOLERANCE, AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISITOR, SOFT START, 10W, 85OHM, 20% TOLERANCE, AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 177314734
Product Name Resistor
Resistance Range 85 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details