Sandvik AB Drill Bit 087906

Description
SHORT SERIES SPOTTING TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG SPSG MODEL
Description
SHORT SERIES SPOTTING TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG SPSG MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 087906 - Sandvik AB
Sandviken, Sweden
Drill Bit
087906
Drill Bit 087906
SHORT SERIES SPOTTING TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG SPSG MODEL
  • SHORT SERIES SPOTTING TYPE
  • HSS MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 90 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 1/4 INCH
  • DRILL DIAMETER - DECIMAL .25
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/4
  • POINT ANGLE - UOM DEG
  • SPSG MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 087906
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Spot Drill
Diameter 0.250 inch (6.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Indexable Drills - T-Max U Stack Drill - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist; Stack Drilling
View Details
5/32 Masonry Drill Bit - AR2050 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details