Sandvik AB Drill Bit 081712

Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER 3/16 INCH DRILL DIAMETER - DECIMAL .1875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/16 POINT ANGLE - UOM DEG QC21G MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER 3/16 INCH DRILL DIAMETER - DECIMAL .1875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/16 POINT ANGLE - UOM DEG QC21G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 081712 - Sandvik AB
Sandviken, Sweden
Drill Bit
081712
Drill Bit 081712
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER 3/16 INCH DRILL DIAMETER - DECIMAL .1875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/16 POINT ANGLE - UOM DEG QC21G MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 2-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 3/16 INCH
  • DRILL DIAMETER - DECIMAL .1875
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/16
  • POINT ANGLE - UOM DEG
  • QC21G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 081712
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.188 inch (4.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bit - 53122 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.406 inch (10.3 mm)
View Details
2 suppliers
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3FL RH CARBIDE - 0314T61007506.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details