Sandvik AB Drill Bit 080515

Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #15 DRILL DIAMETER - DECIMAL .18 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #15 DRILL DIAMETER - DECIMAL .18 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 080515 - Sandvik AB
Sandviken, Sweden
Drill Bit
080515
Drill Bit 080515
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #15 DRILL DIAMETER - DECIMAL .18 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 2-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #15
  • DRILL DIAMETER - DECIMAL .18
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • QC21G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 080515
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #15
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 214054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Indexable Drills - CoroDrill 880 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
76 PC. Drilling and Driving Kit - A987601 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details