Sandvik AB Drill Bit 061436

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1065 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #36 DRILL DIAMETER - DECIMAL .1065 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #36 POINT ANGLE - UOM DEG QC41G MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1065 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #36 DRILL DIAMETER - DECIMAL .1065 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #36 POINT ANGLE - UOM DEG QC41G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 061436 - Sandvik AB
Sandviken, Sweden
Drill Bit
061436
Drill Bit 061436
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1065 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #36 DRILL DIAMETER - DECIMAL .1065 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #36 POINT ANGLE - UOM DEG QC41G MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 1-13/16 INCH OVERALL LENGTH
  • 13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1065 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #36
  • DRILL DIAMETER - DECIMAL .1065
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #36
  • POINT ANGLE - UOM DEG
  • QC41G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 061436
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #36
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details