Sandvik AB Drill Bit 061429

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.136 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #29 DRILL DIAMETER - DECIMAL .136 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #29 POINT ANGLE - UOM DEG QC41G MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.136 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #29 DRILL DIAMETER - DECIMAL .136 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #29 POINT ANGLE - UOM DEG QC41G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 061429 - Sandvik AB
Sandviken, Sweden
Drill Bit
061429
Drill Bit 061429
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.136 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #29 DRILL DIAMETER - DECIMAL .136 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #29 POINT ANGLE - UOM DEG QC41G MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 1-15/16 INCH OVERALL LENGTH
  • 15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.136 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #29
  • DRILL DIAMETER - DECIMAL .136
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #29
  • POINT ANGLE - UOM DEG
  • QC41G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 061429
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #29
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saw - 31564 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 3-1/8 X 6 - 3F RH CARBIDE - 0314T00831256 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details