Sandvik AB Drill Bit 061427

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-1/16 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.144 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #27 DRILL DIAMETER - DECIMAL .144 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #27 POINT ANGLE - UOM DEG QC41G MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-1/16 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.144 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #27 DRILL DIAMETER - DECIMAL .144 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #27 POINT ANGLE - UOM DEG QC41G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 061427 - Sandvik AB
Sandviken, Sweden
Drill Bit
061427
Drill Bit 061427
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-1/16 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.144 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #27 DRILL DIAMETER - DECIMAL .144 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #27 POINT ANGLE - UOM DEG QC41G MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 2-1/16 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.144 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #27
  • DRILL DIAMETER - DECIMAL .144
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #27
  • POINT ANGLE - UOM DEG
  • QC41G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 061427
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #27
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 010625 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details