Sandvik AB Drill Bit 060040

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.098 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #40 DRILL DIAMETER - DECIMAL .098 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #40 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.098 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #40 DRILL DIAMETER - DECIMAL .098 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #40 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 060040 - Sandvik AB
Sandviken, Sweden
Drill Bit
060040
Drill Bit 060040
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.098 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #40 DRILL DIAMETER - DECIMAL .098 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #40 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 1-13/16 INCH OVERALL LENGTH
  • 13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.098 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #40
  • DRILL DIAMETER - DECIMAL .098
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #40
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 060040
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #40
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bit - 53110 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details
2 suppliers
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE - 0314T60820004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details